282192-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SPLASH PROOF CONN. W.S.L.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Brown
Body Material PA
Number of Rows 1
Number of Positions 4
Mating Tab Width 3mm, .118in
Width 24.5mm, .965in
Height 1.504in, 38.2mm
Length 1.398in, 35.5mm
Nominal Voltage Architecture 24V, 12V
Operating Voltage 24VDC
Centerline (Pitch) 5mm, .197in
Degree of Protection IP54K
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Connector System Wire-to-Device, Wire-to-Board
Strain Relief No
Hybrid Connector No
Sealable Yes
Primary Locking Feature On the Terminal
Connector Style Housing for male terminals
Operating Temperature Range -30 – 125°C, -22 – 257°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282192-3?

Additional datasheets, footprints and schematics for 282192-3 are listed on our Part Details page. You can also find images and similar parts to 282192-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282192-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282192-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282192-3 fall under?

The 282192-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 282192-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282192-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 282192-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282192-3 have stock available?

Authorised distributors including Power and Signal Group have stock available or on a lead time for 282192-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282192-3 often in real-time on the comparison pages.

What if I can't find stock of 282192-3?

You can fill out our help required form which you can use to request a quote for 282192-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay