Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .057 – .074in, 1.45 – 1.9mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 19mm, .748in |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 4500 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Fastin-On Rcpt .250 Srs |Amp Te Connectivity 282178-1 | Newark Electronics |
Terminals FASTIN-ON RCPT .250 SRS | Rapid Electronics |
CRIMP TERMINALS | Farnell |
TE Connectivity FF 250 REC 0.3-0.8MM2 BR Terminals FASTI | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 282178-1?
Additional datasheets, footprints and schematics for 282178-1 are listed on our Part Details page. You can also find images and similar parts to 282178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282178-1 fall under?
The 282178-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 282178-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282178-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 282178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282178-1 often in real-time on the comparison pages.
What if I can't find stock of 282178-1?
You can fill out our help required form which you can use to request a quote for 282178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.