Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Flammability Rating | VW-1 |
---|---|
Number of Signal Positions | 32 |
Configuration | Double-Ended |
Wire Size | 33AWG |
Number of Positions | 50 |
Halogen Free | No |
Cable Assembly Length | .5m |
Cable Assembly Type | Mid-Board Copper |
Connector Type (End A) | Plug |
Connector Type (End B) | Plug |
Cable Assembly Category | High Speed |
Cable Style | Ribbon Cable |
Data Rate | 12Gb/s |
Cable Assembly Plug 50 Position Sliver Straight to Sliver Straight 0.5m | Avnet America |
SLIVER C-A, 50P, STR TO STR,10GHZ,100OHM | Farnell |
Where can I find additional details, specifications and documents for a 2821747-1?
Additional datasheets, footprints and schematics for 2821747-1 are listed on our Part Details page. You can also find images and similar parts to 2821747-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821747-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821747-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821747-1 fall under?
The 2821747-1 is listed under Cable Assemblies > Copper Cable Assemblies > Sliver & SFF-TA-1002 Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821747-1 when available in the Sliver & SFF-TA-1002 Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821747-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821747-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821747-1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 2821747-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821747-1 often in real-time on the comparison pages.
What if I can't find stock of 2821747-1?
You can fill out our help required form which you can use to request a quote for 2821747-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.