Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
168,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
108,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
108,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
108,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 14A |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.5mm, .059in |
Terminal & Splice Type | Tab |
Wire Size Search | 1.5mm², 1.25mm², 1mm², 1.3mm², .85mm², .75mm² |
Wire Size | .75 – 1.5mm² |
Wire Insulation Diameter | 1.7 – 2.4mm, .075 – .094in |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
MINI MIC TAB CONTACT IN PH. BR | TTI Europe |
TE Connectivity MINI MIC TAB CONTACT Automotive Connecto | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Mini Mic Tab Contact |Amp Te Connectivity 282109-5 | Newark Electronics |
AMP282109-5 | Avnet America |
Where can I find additional details, specifications and documents for a 282109-5?
Additional datasheets, footprints and schematics for 282109-5 are listed on our Part Details page. You can also find images and similar parts to 282109-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282109-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282109-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282109-5 fall under?
The 282109-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282109-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282109-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 282109-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282109-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 282109-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282109-5 often in real-time on the comparison pages.
What if I can't find stock of 282109-5?
You can fill out our help required form which you can use to request a quote for 282109-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.