Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$18.62 |
33
|
Buy Now | |
RS Americas | US$10.60 |
321
|
Buy Now | |
Distrelec | US$17.05 |
57
|
Buy Now | |
Transfer Multisort Elektronik | US$0.50 |
50
|
Buy Now | |
Newark Electronics | US$15.55 |
44
|
Buy Now | |
element14 | US$15.92 |
44
|
Buy Now | |
Farnell | US$16.69 |
44
|
Buy Now | |
Rapid Electronics | US$21.44 |
2
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 1.76 |
Average Bulb Life | 1000h |
Product Range | - |
Power Rating | 3W |
Silicon Manufacturer | - |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | Feather Board |
Product Range | - |
Adafruit Feather HUZZAH with ESP8266 WiFi | Adafruit Industries 2821 | RS Americas |
Adafruit Adafruit Feather HUZZAH | Distrelec |
Adafruit Feather Huzzah Esp8266 | Newark Electronics |
Adafruit Feather HUZZAH inc ESP8266 WiFi | RS |
Adafruit 2821 Feather HUZZAH with ESP8266 WiFi | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2821?
Additional datasheets, footprints and schematics for 2821 are listed on our Part Details page. You can also find images and similar parts to 2821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821 fall under?
The 2821 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 2821 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 2821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821 often in real-time on the comparison pages.
What if I can't find stock of 2821?
You can fill out our help required form which you can use to request a quote for 2821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.