Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2820763012,
6-1192101-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 7 |
Conductor Diameter | .31mm, .012in |
Overall Outside Diameter | .69mm, .027in |
Wire Size | 30AWG |
Strand Size | 38AWG |
Wire Diameter | .69mm, .027in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Cable |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
Hook Up Wire Spec 44 1Conductor 30AWG Tin Plated Copper White 600V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2820763012?
Additional datasheets, footprints and schematics for 2820763012 are listed on our Part Details page. You can also find images and similar parts to 2820763012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2820763012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2820763012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2820763012 fall under?
The 2820763012 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2820763012 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2820763012 you can contact the distributor directly for product support, shipping queries etc.
Is the 2820763012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2820763012 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 2820763012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2820763012 often in real-time on the comparison pages.
What if I can't find stock of 2820763012?
You can fill out our help required form which you can use to request a quote for 2820763012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.