Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
84,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
84,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
84,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
84,900
in stock
|
Buy Now | |
Farnell
from US$1.03
|
68,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | .163in, 4.15mm |
Mating Tab Width | 6.35mm, .25in |
Packaging Quantity | 250 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Faston 250, Pcb Terminal, Tab |Amp Te Connectivity 282051-2 | Newark Electronics |
Terminals 250 FASTON TAB TPBR | Rapid Electronics |
TE Connectivity 250 FASTON TAB TPBR Terminals 250 FASTON | Distrelec |
CRIMP TERMINALS | Farnell |
Faston Tab Terminal 6.35mm Straight Loose Piece | Avnet America |
250 FASTON,TAB,TPBR | Boersig |
Where can I find additional details, specifications and documents for a 282051-2?
Additional datasheets, footprints and schematics for 282051-2 are listed on our Part Details page. You can also find images and similar parts to 282051-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282051-2 fall under?
The 282051-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282051-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282051-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282051-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282051-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 282051-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282051-2 often in real-time on the comparison pages.
What if I can't find stock of 282051-2?
You can fill out our help required form which you can use to request a quote for 282051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.