2820397-2

Cable Assemblies

> Copper Cable Assemblies

> Sliver & SFF-TA-1002 Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2820397-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2820397-2
Series Information for 2820397-2 - TE Connectivity
  • Status: Active
  • Product Code: X393
  • Global Product Line: J8A
  • GPL Description: Data and Devices

Description

SLIVER C/A, 50P, STR TO STR, 10GHZ,85OHM

Specifications

Flammability Rating:
VW-1
Number of Signal Positions:
32
Configuration:
Double-Ended
Wire Size:
33AWG
Number of Positions:
50
Halogen Free:
No
Cable Assembly Length:
1m
Cable Assembly Type:
Mid-Board Copper
Connector Type (End A):
Plug
Connector Type (End B):
Plug
Cable Assembly Category:
High Speed
Cable Style:
Ribbon Cable
Data Rate:
12Gb/s

Compatibility

  • Compatible Parts: 2292055-1, 2292096-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Similar Products