Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282009-018,
6-1192091-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Strand Size | 29AWG |
Wire Size | 16AWG |
Overall Outside Diameter | 1.83mm |
Conductor Diameter | .055in |
Wire Diameter | .072in |
Voltage Rating | 600V |
Product Type | Cable |
Cable Type | Spec 44 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 16AWG 1.83mm Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire 16AWG 19x29 WH PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 282009-018?
Additional datasheets, footprints and schematics for 282009-018 are listed on our Part Details page. You can also find images and similar parts to 282009-018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282009-018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282009-018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282009-018 fall under?
The 282009-018 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282009-018 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282009-018 you can contact the distributor directly for product support, shipping queries etc.
Is the 282009-018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282009-018 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 282009-018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282009-018 often in real-time on the comparison pages.
What if I can't find stock of 282009-018?
You can fill out our help required form which you can use to request a quote for 282009-018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.