Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2820023007,
7-1192090-3 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 16AWG |
Conductor Diameter | 1.42mm, .056in |
Overall Outside Diameter | .072in, 1.83mm |
Strand Size | 29AWG |
Wire Diameter | .072in, 1.83mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Cable |
Cable Type | Spec 44 |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
TE Connectivity 44A0111-16-2 Wire And Cable 1 Conductor( | Distrelec |
SINGLE WIRE CABLE-WIRE | Farnell |
High Performance Cable 1Conductors 16AWG Tin Coated Copper Red 600V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2820023007?
Additional datasheets, footprints and schematics for 2820023007 are listed on our Part Details page. You can also find images and similar parts to 2820023007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2820023007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2820023007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2820023007 fall under?
The 2820023007 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2820023007 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2820023007 you can contact the distributor directly for product support, shipping queries etc.
Is the 2820023007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2820023007 have stock available?
Authorised distributors including TTI Europe, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 2820023007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2820023007 often in real-time on the comparison pages.
What if I can't find stock of 2820023007?
You can fill out our help required form which you can use to request a quote for 2820023007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.