Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
281949-000,
7-1192089-3 |
Pre-Installed Lead | No |
---|---|
Operating Temperature (Max) | 125°C |
SOLDER SLEEVE, POLYOLEFIN, 2.8MM, CLEAR | element14 |
Cwt-1503 |Raychem Te Connectivity 281949-000 | Newark Electronics |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Solder Sleeves & Shield Tubing 22-20 AWG SPLICES | Sager |
Where can I find additional details, specifications and documents for a 281949-000?
Additional datasheets, footprints and schematics for 281949-000 are listed on our Part Details page. You can also find images and similar parts to 281949-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281949-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281949-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281949-000 fall under?
The 281949-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 281949-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281949-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 281949-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281949-000 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 281949-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281949-000 often in real-time on the comparison pages.
What if I can't find stock of 281949-000?
You can fill out our help required form which you can use to request a quote for 281949-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.