2819051-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Power Distribution Boxes

> Battery Distribution Unit

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2819051-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2819051-1
Series Information for 2819051-1 - TE Connectivity
  • Status: Active
  • Product Code: L930
  • Global Product Line: 127
  • GPL Description: Automotive

Description

FUSE AND RELAY BOX ASSY

Specifications

Number of Fuses (Minimum):
40
Nominal Voltage Architecture:
12V
Operating Voltage:
12V
Vibration Class Level:
3G
UL Flammability Rating:
UL 94V-HB
Fuse Type:
Type A Fuse
Sealable:
No
Battery Termination:
Wire
Fuse Termination:
Terminal
Operating Temperature Range:
-40 – 203°F, -40 – 95°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability