2819045-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Power Distribution Boxes

> Battery Distribution Unit

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2819045-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2819045-1
Series Information for 2819045-1 - TE Connectivity
  • Status: Active
  • Product Code: L931
  • Global Product Line: 127
  • GPL Description: Automotive

Description

MAXI FUSE BOX AND SUPPORT ASSY

Specifications

Number of Fuses (Minimum):
8
Nominal Voltage Architecture:
12V
Operating Voltage:
12V
Vibration Class Level:
25G
UL Flammability Rating:
UL 94V-HB
Sealable:
No
Fuse Type:
SF 30 Fuse
Fuse Termination:
Connector
Battery Termination:
Busbars
Operating Temperature Range:
-40 – 221°F, -40 – 105°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability