Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.29
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Pin Style | Round |
Pin Type | Round Pin |
Terminal & Splice Type | Pin |
Pin Diameter | 4mm, .157in |
Terminal Type | Pin |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3mm, .118in |
Material Thickness | .38mm, .014in |
Barrel Inside Diameter | .1in, .05in, 2.6mm, 1.3mm |
Overall Length | 1.24in, 31.6mm |
Accepts Wire Insulation Diameter Range | .078 – .118in, 2 – 3mm |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1021 – 3256CMA |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Barrel Type | Open Barrel |
PLUG ASSEMBLY NPBR | Avnet America |
Where can I find additional details, specifications and documents for a 2819039-1?
Additional datasheets, footprints and schematics for 2819039-1 are listed on our Part Details page. You can also find images and similar parts to 2819039-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2819039-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2819039-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2819039-1 fall under?
The 2819039-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2819039-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2819039-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2819039-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2819039-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2819039-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2819039-1 often in real-time on the comparison pages.
What if I can't find stock of 2819039-1?
You can fill out our help required form which you can use to request a quote for 2819039-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.