Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Connector Code | C |
Number of Rows | 1 |
Blank Cavity Position | 0 |
Number of Positions | 3 |
Mating Tab Width | 5mm, .196in |
Contact Current Rating (Max) | 14A |
Length | 17.8mm, .701in |
Height | 22mm, .866in |
Width | .661in, 16.8mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | 5mm, .196in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 3000 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Device |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 302°F, -30 – 150°C |
TE Connectivity 5MM PITCH TAB/RECPT CONN Combination Line Connector 3 Contact(s) | Distrelec |
AMP281872-3 | Avnet America |
Where can I find additional details, specifications and documents for a 281872-3?
Additional datasheets, footprints and schematics for 281872-3 are listed on our Part Details page. You can also find images and similar parts to 281872-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281872-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281872-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281872-3 fall under?
The 281872-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 281872-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281872-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281872-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281872-3 have stock available?
Authorised distributors including Distrelec, Avnet America and Boersig have stock available or on a lead time for 281872-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281872-3 often in real-time on the comparison pages.
What if I can't find stock of 281872-3?
You can fill out our help required form which you can use to request a quote for 281872-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.