Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Natural |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .196in, 5mm |
Width | .465in, 11.8mm |
Length | .648in, 16.3mm |
Height | .866in, 22mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | 5mm, .196in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 3000 |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -30 – 150°C, -22 – 302°F |
5Mm Pitch Tab/Recpt Conn |Te Connectivity 281871-1 | Newark Electronics |
AMP281871-1 | Avnet America |
Where can I find additional details, specifications and documents for a 281871-1?
Additional datasheets, footprints and schematics for 281871-1 are listed on our Part Details page. You can also find images and similar parts to 281871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281871-1 fall under?
The 281871-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 281871-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 281871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281871-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 281871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281871-1 often in real-time on the comparison pages.
What if I can't find stock of 281871-1?
You can fill out our help required form which you can use to request a quote for 281871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.