Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
33,810
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
9,400
in stock
|
Buy Now | |
element14
from US$0.43
|
8,088
in stock
|
Buy Now | |
Farnell
from US$0.41
|
8,088
in stock
|
Buy Now | |
Boersig
from US$0.38
|
6,341
in stock
|
Buy Now | |
TE Store
from US$0.97
|
3,896
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
92
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | 15mm, .591in |
Wire Size | 28 – 24AWG, .08 – .22mm² |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 15mm |
Connector Length | .5in, 12.7mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
10way double row HE14 crimp socket shell | RS |
BOIT HE14 COS 2X05 | TTI Europe |
HOUSING, CRIMP, RECEPTACLE, 2.54MM, 10P | element14 |
HOUSING HE13 HE14 COSI 2X5 P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | He13/he14 Crimp Housing | Part Number: 281839-5 | Internal Number: 281839-5 | .1" | TE Connectivity | TE Store |
TE 281839-5 HE13/HE14 Crimp Housing 2 x 5P Blue | Rapid Electronics |
Headers & Wire Housings Recpt 2X05 Pos |Amp Te Connectivity 281839-5 | Newark Electronics |
Plug | Transfer Multisort Elektronik |
TE Connectivity Housing, Receptacle, Poles - 10, Rows - 2 | Distrelec |
Conn Housing RCP 10 POS 2.54mm Crimp ST Loose Piece | Avnet America |
Crimp Socket Shell, 10 Way 2 Row, AMPMODU HE14 Series | TE Connectivity 281839-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE13 / HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE13 / HE14 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 15mm |
External Width | 7.54mm |
No. of Positions | 10Ways |
Where can I find additional details, specifications and documents for a 281839-5?
Additional datasheets, footprints and schematics for 281839-5 are listed on our Part Details page. You can also find images and similar parts to 281839-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281839-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281839-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281839-5 fall under?
The 281839-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281839-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281839-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 281839-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281839-5 have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Boersig have stock available or on a lead time for 281839-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281839-5 often in real-time on the comparison pages.
What if I can't find stock of 281839-5?
You can fill out our help required form which you can use to request a quote for 281839-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.