281839-4 PCB Connectors by TE Connectivity

HOUSING HE13 HE14 COSI 2X4 P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.33
50,780
in stock
Buy Now
Logo for element14
element14
from US$0.44
15,756
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.31
15,756
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.65
7,635
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.55
6,396
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.26
5,600
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.30
3,053
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
1,620
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.36
283
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.41
164
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
9
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 4
Contact Current Rating (Max) 3A
Contact Type Socket
Contact Base Material Phosphor Bronze
Wire Size .08 – .22mm², 28 – 24AWG
Connector Length 10.16mm, .4in
Row-to-Row Spacing .1in, 2.54mm
Connector Height .591in, 15mm
コネクタの高さ 15mm
Centerline (Pitch) 2.54mm, .1in
Housing Entry Configuration Both Ends Closed
Housing Material PBT GF
Housing Color Blue
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Panel Mount Feature Without
Mating Retention Without
Strain Relief Without
実装方法 Box
Packaging Method Box
Packaging Quantity 1000
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp

Alternative Descriptions

8 way double row HE14 crimp socket shell | RS
CRIMP HOUSING, 2 ROW, 8WAY | element14
HOUSING HE13 HE14 COSI 2X4 P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | He13/he14 Crimp Housing | Part Number: 281839-4 | Internal Number: 281839-4 | .1" | TE Connectivity | TE Store
TE 281839-4 HE13/HE14 Crimp Housing 2 x 4P Blue | Rapid Electronics
Crimp Socket Shell, 8 Way 2 Row, AMPMODU HE14 Series | TE Connectivity 281839-4 | RS Americas
TE Connectivity Housing, Receptacle, Poles - 8, Rows - 2 | Distrelec
Plug | Transfer Multisort Elektronik
Wire To Board Connector, Receptacle, 8 Position, 2Row | Newark Electronics
Conn Housing RCP 8 POS 2.54mm Crimp ST Loose Piece | Avnet Abacus


281839-4 Connectors by Unknown

CRIMP HOUSING 2 ROW 8WAY

Status: Unknown
Series: AMPMODU HE13 / HE14 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 8Contacts
Gender Receptacle
Product Range AMPMODU HE13 / HE14 Series
Contact Termination Type Crimp
No. of Rows 2Rows
Contact Plating -
Contact Material -
SVHC No SVHC (15-Jan-2018)
Connector Mounting Orientation Cable
Contact Termination Crimp
Current Rating 3A
External Length / Height 15mm
External Width 7.54mm
Termination Method Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281839-4?

Additional datasheets, footprints and schematics for 281839-4 are listed on our Part Details page. You can also find images and similar parts to 281839-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281839-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281839-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281839-4 fall under?

The 281839-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 281839-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281839-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 281839-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281839-4 have stock available?

Authorised distributors including RS, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 281839-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281839-4 often in real-time on the comparison pages.

What if I can't find stock of 281839-4?

You can fill out our help required form which you can use to request a quote for 281839-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay