Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
10,444
in stock
|
Buy Now | |
element14
from US$0.25
|
15,117
in stock
|
Buy Now | |
Farnell
from US$0.25
|
15,117
in stock
|
Buy Now | |
TE Store
from US$0.58
|
9,259
in stock
|
Buy Now | |
Boersig
from US$0.27
|
7,713
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
5,743
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
5,408
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
4,280
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
531
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
483
in stock
|
Buy Now | |
Conrad
from US$0.61
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Wire Size | .08 – .22mm², 28 – 24AWG |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 15mm |
Connector Length | 10.16mm, .4in |
Connector Height | .591in, 15mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
Housing Material | PBT GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Packaging Quantity | 500 |
実装方法 | Box |
Packaging Method | Box |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
HOUSING, CRIMP, RECEPTACLE, 2.54MM, 4WAY | element14 |
4 way single row HE14 crimp socket shell | RS |
HOUSING HE13 HE14 COSI 4 P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | He13/he14 Crimp Housing | Part Number: 281838-4 | Internal Number: 281838-4 | .1" | TE Connectivity | TE Store |
AMPMODU Series 4 Position Female Cable Mount Straight Housing | Future Electronics |
BOIT HE14 COS 1X04 | TTI Europe |
Plug | Transfer Multisort Elektronik |
TE Connectivity Housing, Receptacle, Poles - 4, Rows - 1 | Distrelec |
Crimp Socket Shell, 4 Way 1 Row, AMPMODU HE14 Series | TE Connectivity 281838-4 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 4 POS 2.54mm Crimp ST Loose Piece | Avnet Abacus |
Wire-Board Connector Receptacle, 4 Position, 2.54Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMPMODU HE13 / HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE13 / HE14 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 15mm |
External Width | 5mm |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 281838-4?
Additional datasheets, footprints and schematics for 281838-4 are listed on our Part Details page. You can also find images and similar parts to 281838-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281838-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281838-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281838-4 fall under?
The 281838-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281838-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281838-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281838-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281838-4 have stock available?
Authorised distributors including element14, Farnell, RS, TE Store and Boersig have stock available or on a lead time for 281838-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281838-4 often in real-time on the comparison pages.
What if I can't find stock of 281838-4?
You can fill out our help required form which you can use to request a quote for 281838-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.