Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
6,530
in stock
|
Buy Now | |
element14
from US$0.35
|
65,636
in stock
|
Buy Now | |
Farnell
from US$0.20
|
60,532
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
58,876
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
51,950
in stock
|
Buy Now | |
Boersig
from US$0.21
|
10,758
in stock
|
Buy Now | |
TE Store
from US$0.46
|
10,613
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
9,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
7,635
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,699
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.24
|
266
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
227
in stock
|
Buy Now | |
Conrad
from US$0.29
|
213
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | 15mm, .591in |
コネクタの高さ | 15mm |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | 28 – 24AWG, .08 – .22mm² |
Connector Length | .3in, 7.62mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
実装方法 | Box |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
HOUSING, CRIMP, RECEPTACLE, 2.54MM, 3WAY | element14 |
Wire-Board Connector Receptacle, 3 Position, 2.54Mm | Newark Electronics |
TE 281838-3 Crimp Housing for HE13/HE14 1 x 3P Blue | Rapid Electronics |
HOUSING HE13 HE14 COSI 3 P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 3 | He13/he14 Crimp Housing | Part Number: 281838-3 | Internal Number: 281838-3 | .1" | TE Connectivity | TE Store |
BOIT HE14 COS 1X03 | TTI Europe |
3 way single row HE14 crimp socket shell | RS |
Plug | Transfer Multisort Elektronik |
3 Position Single Row Housing Blue | Dalroad Norslo |
TE Connectivity Housing, Receptacle, Poles - 3, Rows - 1 | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 3 POS 2.54mm Crimp ST Loose Piece | Avnet Abacus |
HE 13/14, HOUSING HE13 HE14 COSI 3 P | Future Electronics |
Crimp Socket Shell, 3 Way 1 Row, AMPMODU HE14 Series | TE Connectivity 281838-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE13 / HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE13 / HE14 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 15mm |
External Width | 5mm |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 281838-3?
Additional datasheets, footprints and schematics for 281838-3 are listed on our Part Details page. You can also find images and similar parts to 281838-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281838-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281838-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281838-3 fall under?
The 281838-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281838-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281838-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281838-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281838-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Boersig have stock available or on a lead time for 281838-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281838-3 often in real-time on the comparison pages.
What if I can't find stock of 281838-3?
You can fill out our help required form which you can use to request a quote for 281838-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.