Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
5,450
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 2.2 – 3.3mm, .087 – .13in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | .874in, 22.2mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Pl 0.5-1.5 Mm2 0.40 X 52.30 Tpbr |Amp Te Connectivity 281827-2 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.65mm2 | Distrelec |
PL 0.5-1.5 MM2 0.40 X 52.30 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 281827-2 | Internal Number: 281827-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 16-20AWG RCP 22.2mm 7.4mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 281827-2?
Additional datasheets, footprints and schematics for 281827-2 are listed on our Part Details page. You can also find images and similar parts to 281827-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281827-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281827-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281827-2 fall under?
The 281827-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 281827-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281827-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 281827-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281827-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 281827-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281827-2 often in real-time on the comparison pages.
What if I can't find stock of 281827-2?
You can fill out our help required form which you can use to request a quote for 281827-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.