281804-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 281804-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 281804-1
Series Information for 281804-1 - TE Connectivity
  • Status: Active
  • Product Code: M041
  • Global Product Line: N05
  • GPL Description: Automotive

Description

JUNIOR TIMER WIRE SEAL CO

Specifications

Color:
Black
Packaging Method:
Bag
Operating Temperature Range:
-22 – 221°F, -30 – 105°C

Compatibility

  • Compatible Parts: 281822-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
JUNIOR TIMER WIRE SEAL CO
Avnet Europe
Conn Housing RCP 4 POS 5mm Crimp ST Cable Mount Bag