Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.01
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
3,114
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
3,014
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
3,014
in stock
|
Buy Now | |
Farnell
from US$2.99
|
1,550
in stock
|
Buy Now | |
Boersig
from US$1.85
|
168
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
100
in stock
|
Buy Now | |
Conrad
from US$2.67
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$2.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Wire Size | .08 – .15mm², 28 – 26AWG |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
コネクタの高さ | 5.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.1in, 5.1mm |
Connector Length | 21.12mm |
Housing Material | PBT GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Plug He14 Idc 180 2X8 P Awg 28-26 |Amp Te Connectivity 281792-8 | Newark Electronics |
IDC CONNECTORS | Farnell |
16 way double row HE14 IDT cable socket | RS |
TE Connectivity PLUG HE14 IDC 180 2X8 P AWG 28-26 Header | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
SOCKET IDT, 2ROW, 16WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Approval Bodies | HE NFC |
Colour | Blue |
Connector Mounting Orientation | Cable |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Current Rating | 3A |
External Length / Height | 17.8mm |
External Width | 7.54mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
No. of Mating Cycles | 30 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | IDC |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 281792-8?
Additional datasheets, footprints and schematics for 281792-8 are listed on our Part Details page. You can also find images and similar parts to 281792-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281792-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281792-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281792-8 fall under?
The 281792-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281792-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281792-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 281792-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281792-8 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 281792-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281792-8 often in real-time on the comparison pages.
What if I can't find stock of 281792-8?
You can fill out our help required form which you can use to request a quote for 281792-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.