Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Wire Size | .08 – .15mm², 28 – 26AWG |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
コネクタの高さ | 5.1mm |
Connector Length | 16.04mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.1in, 5.1mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Plug He14 Idc 180 2X6 P Awg 28-26 Rohs Compliant: Yes |Amp Te Connectivity 281792-6 | Newark Electronics |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: PLUG HE14 IDC 180 2X6 P AWG 28-26 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 12 | He13/he14 Idc Receptacle & Drst & Awg24-2 | Part Number: 281792-6 | Internal Number: 281792-6 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 281792-6?
Additional datasheets, footprints and schematics for 281792-6 are listed on our Part Details page. You can also find images and similar parts to 281792-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281792-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281792-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281792-6 fall under?
The 281792-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281792-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281792-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 281792-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281792-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 281792-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281792-6 often in real-time on the comparison pages.
What if I can't find stock of 281792-6?
You can fill out our help required form which you can use to request a quote for 281792-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.