Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.62
|
4,750
in stock
|
Buy Now | |
SOS electronic
from US$2.03
|
8,519
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
4,750
in stock
|
Buy Now | |
Rapid Electronics
from US$4.31
|
4,750
in stock
|
Buy Now | |
Chip One Stop
from US$3.34
|
4,750
in stock
|
Buy Now | |
Farnell
from US$8.16
|
3,800
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
Boersig
from US$4.46
|
-
|
Buy Now | |
TE Store
from US$6.81
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | 26 – 24AWG, .12 – .24mm² |
Connector Length | 10.96mm |
コネクタの高さ | 5.1mm |
Connector Height | 5.1in, 5.1mm |
Accepts Wire Insulation Diameter Range | 1.2mm, .047in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Rectangular Connector HE13 IDC 180 2x4P AWG26-24 | SOS electronic |
Plug He13 Idc 180 2X4 P Awg 26-24 |Amp Te Connectivity 281790-4 | Newark Electronics |
TE Connectivity PLUG HE13 IDC 180 2X4 P AWG 26-24 Header | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC PL 8 POS 2.54mm IDT ST Cable Mount Loose | Avnet America |
Special Order: PLUG HE13 IDC 180 2X4 P AWG 26-24 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 8 | He13/he14 Idc Receptacle & Drst & Awg24-2 | Part Number: 281790-4 | Internal Number: 281790-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 281790-4?
Additional datasheets, footprints and schematics for 281790-4 are listed on our Part Details page. You can also find images and similar parts to 281790-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281790-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281790-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281790-4 fall under?
The 281790-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281790-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281790-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281790-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281790-4 have stock available?
Authorised distributors including SOS electronic, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 281790-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281790-4 often in real-time on the comparison pages.
What if I can't find stock of 281790-4?
You can fill out our help required form which you can use to request a quote for 281790-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.