Prices starting from US$1.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.16 |
1,050
|
Buy Now | |
TTI Europe | US$1.91 |
2,000
|
Buy Now | |
Newark Electronics | US$3.01 |
529
|
Buy Now | |
element14 | US$1.99 |
529
|
Buy Now | |
Farnell | US$1.93 |
529
|
Buy Now | |
Avnet America | US$1.84 |
-
|
Buy Now | |
Rapid Electronics | US$2.80 |
-
|
Buy Now | |
RS Americas | US$1.58 |
-
|
Buy Now | |
Boersig | US$1.76 |
-
|
Buy Now | |
TE Store | US$3.76 |
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Wire Size | .08 – .15mm², 28 – 26AWG |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
コネクタの高さ | 5.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.1in, 5.1mm |
Connector Length | 21.12mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
PLUG HE14 IDC 180 8 P AWG 28-2 | TTI Europe |
8 way single row HE14 IDT cable socket | RS |
Wire-To-Board Connector, Ampmodu He14 Series, Idc/Idt, Receptacle, 8, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 281786-8 | Newark Electronics |
SOCKET IDT, 1ROW, 8WAY | element14 |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
TE 281786-8 HE14 IDC Cable Socket 180 Degree 1 x 8P 28-26AWG Blue | Rapid Electronics |
PCB Housing, 2.54mm 8 Way 1 Row, Female, Straight, AMPMODU HE14 Series | TE Connectivity 281786-8 | RS Americas |
Special Order: PLUG HE14 IDC 180 8 P AWG 28-26 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 8 | He13/he14 Idc Receptacle & Srst & Awg24-2 | Part Number: 281786-8 | Internal Number: 281786-8 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | HE NFC |
Colour | Blue |
Connector Mounting Orientation | Cable |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Current Rating | 3A |
External Length / Height | 17.8mm |
External Width | 5.1mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
No. of Mating Cycles | 30 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | IDC |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 281786-8?
Additional datasheets, footprints and schematics for 281786-8 are listed on our Part Details page. You can also find images and similar parts to 281786-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281786-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281786-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281786-8 fall under?
The 281786-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281786-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281786-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 281786-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281786-8 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 281786-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281786-8 often in real-time on the comparison pages.
What if I can't find stock of 281786-8?
You can fill out our help required form which you can use to request a quote for 281786-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.