281786-6 PCB Connectors by TE Connectivity

PLUG HE14 IDC 180 6 P AWG 28-26

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for RS
RS
from US$1.27
4,460
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.15
4,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.97
1,320
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.33
1,320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
1,043
in stock
Buy Now
Logo for element14
element14
from US$1.22
1,043
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.28
1,043
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.96
-
Buy Now
Logo for Boersig
Boersig
from US$1.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 6
Contact Layout Inline
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Accepts Wire Insulation Diameter Range 1mm, .039in
Connector Length 16.04mm
コネクタの高さ 5.1mm
Wire Size 28 – 26AWG, .08 – .15mm²
Connector Height 5.1mm, 5.1in
Row-to-Row Spacing .1in, 2.54mm
Housing Material PBT GF
Centerline (Pitch) 2.54mm, .1in
Housing Color Blue
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
Mating Retention Without
実装方法 Loose Piece
Packaging Method Loose Piece
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp

Compatible Parts


Alternative Descriptions

PLUG HE14 IDC 180 6 P AWG 28-2 | TTI Europe
6 way single row HE14 IDT cable socket | RS
TE 281786-6 HE14 IDC Cable Socket 180 Degree 1 x 6P 28-26AWG Blue | Rapid Electronics
TE Connectivity - AMP PLUG HE14 IDC 180 6 P AWG 28-26 | Distrelec
Wire-To-Board Connector, Ampmodu He14 Series, Idc/Idt, Receptacle, 6, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 281786-6 | Newark Electronics
SOCKET IDT, 1ROW, 6WAY | element14
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America
PCB Housing, 2.54mm 6 Way 1 Row, Female, Straight, AMPMODU HE14 Series | TE Connectivity 281786-6 | RS Americas


281786-6 Connectors by Unknown

SOCKET IDT 1ROW 6WAY

Status: Unknown
Series: AMPMODU HE14 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 6Contacts
Gender Receptacle
Product Range AMPMODU HE14 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2018)
Approval Bodies HE NFC
Colour Blue
Connector Mounting Orientation Cable
Contact Resistance 30mohm
Contact Termination IDC / IDT
Current Rating 3A
External Length / Height 17.8mm
External Width 5.1mm
Flammability Rating UL94V-0
Insulation Resistance 1000Mohm
Lead Spacing 2.54mm
Material Glass Filled Polyester
No. of Mating Cycles 30
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Termination Method IDC
Working Voltage 500V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281786-6?

Additional datasheets, footprints and schematics for 281786-6 are listed on our Part Details page. You can also find images and similar parts to 281786-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281786-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281786-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281786-6 fall under?

The 281786-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 281786-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281786-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 281786-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281786-6 have stock available?

Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 281786-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281786-6 often in real-time on the comparison pages.

What if I can't find stock of 281786-6?

You can fill out our help required form which you can use to request a quote for 281786-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay