Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
3,801
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
3,100
in stock
|
Buy Now | |
element14
from US$0.81
|
3,100
in stock
|
Buy Now | |
Farnell
from US$0.70
|
3,100
in stock
|
Buy Now | |
TE Store
from US$1.61
|
2,757
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
390
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
204
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
186
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Height | 5.1mm, 5.1in |
Wire Size | .12 – .24mm², 26 – 24AWG |
Row-to-Row Spacing | 2.54mm, .1in |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
コネクタの高さ | 5.1mm |
Connector Length | 10.96mm |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
2.54mm,plug,SR,receptacle,4W,HE | RS |
Conn, Rcpt, 4Pos, 2.54Mm, 1Row | Newark Electronics |
CONN, RCPT, 4POS, 2.54MM, 1ROW | element14 |
PLUG HE14 IDC 180 4 P AWG 26-24 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 4 | He13/he14 Idc Receptacle & Srst & Awg24-2 | Part Number: 281783-4 | Internal Number: 281783-4 | .1" | TE Connectivity | TE Store |
TE 281783-4 HE14 IDC Cable Socket 180 Degree 1 x 4P 26-24AWG Blue | Rapid Electronics |
TE Connectivity - AMP PLUG HE14 IDC 180 4 P AWG 26-24 | Distrelec |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
PCB Housing, 2.54mm, 4 Way 1 Row, Female, Straight, AMPMODU HE14 Series | TE Connectivity 281783-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 281783-4?
Additional datasheets, footprints and schematics for 281783-4 are listed on our Part Details page. You can also find images and similar parts to 281783-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281783-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281783-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281783-4 fall under?
The 281783-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281783-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281783-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281783-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281783-4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 281783-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281783-4 often in real-time on the comparison pages.
What if I can't find stock of 281783-4?
You can fill out our help required form which you can use to request a quote for 281783-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.