Prices starting from US$0.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.06 |
670
|
Buy Now | |
Rapid Electronics | US$1.83 |
2,334
|
Buy Now | |
Chip One Stop | US$1.42 |
1,994
|
Buy Now | |
Farnell | US$1.49 |
1,600
|
Buy Now | |
Newark Electronics | US$1.50 |
1,591
|
Buy Now | |
element14 | US$1.29 |
1,591
|
Buy Now | |
Distrelec | US$1.35 |
340
|
Buy Now | |
TE Store | US$2.61 |
277
|
Buy Now | |
Future Electronics | US$1.28 |
-
|
Buy Now | |
Avnet America | US$1.24 |
-
|
Buy Now | |
Avnet Asia | US$0.96 |
-
|
Buy Now | |
Boersig | US$1.29 |
-
|
Buy Now | |
TTI Europe | US$1.20 |
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 6.75mm |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.27mm |
Housing Material | High Temperature Thermoplastic |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Packaging Quantity | 2000 |
Packaging Method | Box |
実装方法 | Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.9mm |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
TE 281742-6 HE14 Pin Headers Right Angle Tin 2 x 6P Blue | Rapid Electronics |
PIN HEADERS | Farnell |
Wire-To-Board Connector, Right Angle, Ampmodu He14 Series, Through Hole, Header, 12, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 281742-6 | Newark Electronics |
HEADER, RIGHT ANGLE, 2ROW, 12WAY | element14 |
12 way 2 row r/a HE14 shrouded header | RS |
TE Connectivity HEADER HE14 RA 2X6 P Board Connector 12 Contact(s) 2 Row(s) Male Right Angle Solder Terminal Blue Insulator | Distrelec |
HEADER HE14 RA 2X6 P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 12 | He13/he14 Th Header & Drra | Part Number: 281742-6 | Internal Number: 281742-6 | TE Connectivity | TE Store |
AMPMODU Series 12 Position 2.54 mm Dual Row Through Hole Shrouded Header | Future Electronics |
Conn Wire to Board HDR 12 POS 2.54mm Solder RA Thru-Hole Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | HE NFC |
Colour | Blue |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
De-mating Force | 3N |
External Length / Height | 15.24mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
No. of Mating Cycles | 30 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1mm |
Termination Method | Solder |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 281742-6?
Additional datasheets, footprints and schematics for 281742-6 are listed on our Part Details page. You can also find images and similar parts to 281742-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281742-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281742-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281742-6 fall under?
The 281742-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 281742-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281742-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 281742-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281742-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 281742-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281742-6 often in real-time on the comparison pages.
What if I can't find stock of 281742-6?
You can fill out our help required form which you can use to request a quote for 281742-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.