281740-5 PCB Connectors by TE Connectivity

HEADER HE13 STRAIGHT 2X5 P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.55
41
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.11
41
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.50
41
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.16
-
Buy Now
Logo for Boersig
Boersig
from US$1.05
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 10
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 15µin
Contact Underplating Material Nickel
Contact Type Pin
Mating Post Length 6.75mm
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Row-to-Row Spacing 2.54mm, .1in
Shrouded End Dimension 1.27mm
Housing Color Blue
Number of Shrouded Sides 2
Housing Material High Temperature Thermoplastic
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Strain Relief Without
Mating Alignment Without
PCB Mount Retention Without
Mating Alignment Type Polarization
実装方法 Package
Packaging Quantity 500
Packaging Method Package
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.9mm
Operating Temperature Range -55 – 105°C

Alternative Descriptions

Headers&wire Housings Header He13 Straight 2X5 P |Amp Te Connectivity 281740-5 | Newark Electronics
Headers&Wire Housings HEADER HE13 STRAIGHT 2X5 P | Rapid Electronics
Conn Wire to Board HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America
TE Connectivity - AMP PCB Conn HEADER HE13 STRAIGHT 2X5 P | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281740-5?

Additional datasheets, footprints and schematics for 281740-5 are listed on our Part Details page. You can also find images and similar parts to 281740-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281740-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281740-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281740-5 fall under?

The 281740-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 281740-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281740-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 281740-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281740-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 281740-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281740-5 often in real-time on the comparison pages.

What if I can't find stock of 281740-5?

You can fill out our help required form which you can use to request a quote for 281740-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay