281739-6 PCB Connectors by TE Connectivity

HEADER HE14 STRAIGHT 2X6 P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
1,637
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.65
1,766
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
1,661
in stock
Buy Now
Logo for element14
element14
from US$1.36
1,637
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.69
748
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.97
25
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.40
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.86
-
Buy Now
Logo for Boersig
Boersig
from US$1.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
Number of Rows 2
Number of Positions 12
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Mating Post Length 6.75mm
Contact Underplating Material Nickel
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension 1.27mm
Number of Shrouded Sides 2
Housing Color Blue
Housing Material High Temperature Thermoplastic
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Strain Relief Without
Mating Alignment Without
PCB Mount Retention Without
Mating Alignment Type Polarization
Packaging Quantity 2000
実装方法 Box
Packaging Method Box
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.9mm
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C

Alternative Descriptions

HEADER HE14 STRAIGHT 2X6 P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | He13/he14 Th Header & Drst | Part Number: 281739-6 | Internal Number: 281739-6 | TE Connectivity | TE Store
Conn, Header, 12Pos, 2Row, 2.54Mm | Newark Electronics
HEADER, VERTICAL, 2ROW, 12WAY | element14
TE Connectivity Pin header straight 12 Poles | Distrelec
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Loose Piece | Avnet America
TE 281739-6 HE14 Pin Headers Straight Tin 2 x 6P Blue | Rapid Electronics
Shrouded Header, 12 Way 2 Row, Straight, AMPMODU HE14 Series | TE Connectivity 281739-6 | RS Americas


281739-6 Connectors by Unknown

HEADER VERTICAL 2ROW 12WAY

Status: Unknown
Series: AMPMODU HE14 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 12Contacts
Gender Header
Product Range AMPMODU HE14 Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Approval Bodies HE NFC
Colour Blue
Contact Resistance 30mohm
Contact Termination Through Hole Vertical
Current Rating 3A
De-mating Force 3N
External Length / Height 15.24mm
Flammability Rating UL94V-0
Insulation Resistance 1000Mohm
Lead Spacing 2.54mm
Material Glass Filled Polyester
No. of Mating Cycles 30
Operating Temperature Max 105°C
Operating Temperature Min -40°C
PCB Hole Diameter 1mm
Termination Method Solder
Working Voltage 500V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281739-6?

Additional datasheets, footprints and schematics for 281739-6 are listed on our Part Details page. You can also find images and similar parts to 281739-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281739-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281739-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281739-6 fall under?

The 281739-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 281739-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281739-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 281739-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281739-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 281739-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281739-6 often in real-time on the comparison pages.

What if I can't find stock of 281739-6?

You can fill out our help required form which you can use to request a quote for 281739-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay