Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Height | 8mm, .28in |
Accepts Wire Insulation Diameter Range | 1.2mm, .047in |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | 24AWG, .2 – .24mm² |
Connector Length | 10.96mm |
コネクタの高さ | 8mm |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | HE1402 Header |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 2250 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Plug He14 Idc 90 4 P Tube Rohs Compliant: Yes |Amp Te Connectivity 281708-4 | Newark Electronics |
Conn IDC Connector RCP 4 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
Special Order: PLUG HE14 IDC 90 4 P TUBE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 4 | He13/he14 Idc Receptacle & Srra & Awg24 | Part Number: 281708-4 | Internal Number: 281708-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 281708-4?
Additional datasheets, footprints and schematics for 281708-4 are listed on our Part Details page. You can also find images and similar parts to 281708-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281708-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281708-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281708-4 fall under?
The 281708-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281708-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281708-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281708-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281708-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 281708-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281708-4 often in real-time on the comparison pages.
What if I can't find stock of 281708-4?
You can fill out our help required form which you can use to request a quote for 281708-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.