Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
2,037
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
10,000
in stock
|
Buy Now | |
element14
from US$0.72
|
5,373
in stock
|
Buy Now | |
Farnell
from US$0.59
|
5,373
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
5,347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,575
in stock
|
Buy Now | |
TE Store
from US$1.41
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 6.75mm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.27mm |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Blue |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Quantity | 4000 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
ASL & HE 13/14 | TTI Europe |
HEADER, THT, VERTICAL, 2.54MM, 5WAY | element14 |
Headers&Wire Housings HEADER VERT 5 POS HE14 | Rapid Electronics |
5way 1 row straight HE14 shrouded header | RS |
Socket | Transfer Multisort Elektronik |
HEADER HE14 STRAIGHT 5 P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | He13/he14 Th Header & Srst | Part Number: 281695-5 | Internal Number: 281695-5 | TE Connectivity | TE Store |
Wire To Board Connector, Header, 5 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole Loose Piece | Avnet Abacus |
AMPMODU Series 5 Position 2.54 mm Single Row Through Hole Shrouded Header | Future Electronics |
Shrouded Header, 5 Way 1 Row, Straight, AMPMODU HE14 Series | TE Connectivity 281695-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | HE NFC |
Colour | Blue |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
De-mating Force | 3N |
External Length / Height | 12.7mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
No. of Mating Cycles | 30 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1mm |
Termination Method | Solder |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 281695-5?
Additional datasheets, footprints and schematics for 281695-5 are listed on our Part Details page. You can also find images and similar parts to 281695-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281695-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281695-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281695-5 fall under?
The 281695-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 281695-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281695-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 281695-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281695-5 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 281695-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281695-5 often in real-time on the comparison pages.
What if I can't find stock of 281695-5?
You can fill out our help required form which you can use to request a quote for 281695-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.