281690-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 281690-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 281690-000
Series Information for 281690-000 - TE Connectivity
  • Status: Active
  • Aliases: 281690-000, 3-1198195-6
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD09Y-D

Specifications

Marker Size:
STD 09
Marker Color:
Yellow
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
3.2 – 4.5mm, .126 – .177in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Printed Marking:
D
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Wire Marker Yellow Box
Avnet Europe
Cable Accessories Wire Marker Yellow Box
Conrad
; No. of markers: 30; Imprint: D ;