281623-2 Magnet Wire Terminals by TE Connectivity

MAG-MATE TERMINALS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.08
55,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
55,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.09
55,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
55,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.10
50,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.12
16,190
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.10
-
Buy Now
Logo for Boersig
Boersig
from US$0.09
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Terminal Type Poke-In
Terminal Orientation Straight
Accepts Wire Insulation Diameter Range .118in, 3mm
Lead Wire Size .326 – .8mm², 22 – 18AWG
Material Thickness .45mm, .018in
Stock Thickness (Magnet Wire Side) .45mm, .018in
Wire Insulation Diameter (Max) .118in, 3mm
Overall Length .722in, 18.4mm
Wire Size 22 – 18AWG, .326 – .8mm²
Terminal Height .133in, 3.37mm
Wire Insulation Support With
Packaging Method Reel, Reel/Carton
Sealable No
Termination Method Crimp, IDC Standard
Crimp Area Length 7.87mm, .31in


Alternative Descriptions

Terminals Mag-Mate Terminals |Amp Te Connectivity 281623-2 | Newark Electronics
Terminals MAG-MATE TERMINALS | Rapid Electronics
TE Connectivity MAG-MATE TERMINALS Terminals MAG-MATE TE | Distrelec
TERMINAL, POKE-IN, IDC, 18AWG | Farnell
MAG-MATE TERMINALS Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .118 in Compatible Insulation Diameter (Max): 3 mm Compatible Insulation Diameter Range: .118 in Compatible Insulation Diameter Range: 3 mm Poke-In .118" 3 mm | Magnet Wire Terminal | Part Number: 281623-2 | Internal Number: 281623-2 | TE Connectivity | TE Store
Crimp Terminal 18-22AWG 14.6mm 4.1mm Tin Strip | Avnet America
MAG-MATE Poke-in Terminal, 22 - 18 AWG, 7.87mm crimp area length, 18.4 mm overall length, packed in REELS | Power and Signal Group


281623-2 . Unknown Parts by Unknown

TERMINAL POKE-IN IDC 18AWG

Status: Unknown
Series: MAG-MATE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MAG-MATE Series
Termination IDC / IDT
Terminal Type Poke-In
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281623-2?

Additional datasheets, footprints and schematics for 281623-2 are listed on our Part Details page. You can also find images and similar parts to 281623-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281623-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281623-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281623-2 fall under?

The 281623-2 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 281623-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281623-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 281623-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281623-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 281623-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281623-2 often in real-time on the comparison pages.

What if I can't find stock of 281623-2?

You can fill out our help required form which you can use to request a quote for 281623-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay