Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0281556-2 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
730
in stock
|
Buy Now | |
TE Store
from US$0.12
|
55,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
40,000
in stock
|
Buy Now | |
element14
from US$0.06
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | .063in, 1.6mm |
Wire Insulation Support | With |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
20AWG MOD 2 CRIMP TIN PLATE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 24 – 20 AWG Socket Tin Discrete Wire | Connector Contact | Part Number: 281556-2 | Internal Number: 281556-2 | Alias Number: 0-0281556-2 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact female crimp 20AWG AmpModu | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PCB Cact, Female, Crimp, Tin Plating 20 AWG, AMPMODU Mod II Series | TE Connectivity 281556-2 | RS Americas |
Where can I find additional details, specifications and documents for a 281556-2?
Additional datasheets, footprints and schematics for 281556-2 are listed on our Part Details page. You can also find images and similar parts to 281556-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281556-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281556-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281556-2 fall under?
The 281556-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 281556-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281556-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 281556-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281556-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 281556-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281556-2 often in real-time on the comparison pages.
What if I can't find stock of 281556-2?
You can fill out our help required form which you can use to request a quote for 281556-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.