Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
281255J001,
4-1192083-7 |
Flexibility | Very Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .449in, 11.41mm |
Recovered Wall Thickness (Tolerance) | .022in, .56mm |
Recovered Inside Diameter (Max) | 5.5mm, .217in |
Voltage (Max) | .6kV |
Product Source | US, China |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V2 |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Fluid Resistance | None |
Heat Shrink Tubing and Sleeves V2-11.0-0-FSP-SM | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 11.4MM FL BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 281255J001?
Additional datasheets, footprints and schematics for 281255J001 are listed on our Part Details page. You can also find images and similar parts to 281255J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281255J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281255J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281255J001 fall under?
The 281255J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 281255J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281255J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 281255J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281255J001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 281255J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281255J001 often in real-time on the comparison pages.
What if I can't find stock of 281255J001?
You can fill out our help required form which you can use to request a quote for 281255J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.