Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
158,750
in stock
|
Buy Now | |
TE Store
from US$0.10
|
72,348
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
63,585
in stock
|
Buy Now | |
Boersig
from US$0.07
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,000
in stock
|
Buy Now | |
element14
from US$0.08
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 15mm, .59in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | 1.2mm |
Extraction Force | 4Newton |
Comment | Interleaf package between terminals. |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMINAL REC 4.75MM 17-13AWG FASTIN-ON | RS |
FF 187 REC 1.0-2.5MM2 PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 4.75 mm | Quick Disconnect | Part Number: 281197-2 | Internal Number: 281197-2 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 17-13Awg | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 17-13AWG | element14 |
FASTIN-FASTON .187 Series Crimp Receptacle,4.75x0.81mm,17 to 13 AWG, Tin Plated | TE Connectivity 281197-2 | RS Americas |
Quick Disconnect Terminal 13-17AWG F 15mm 5.75mm Pre-Tin Strip | Avnet America |
.187 FF RECPT PH-PB TN PL | TTI Europe |
Where can I find additional details, specifications and documents for a 281197-2?
Additional datasheets, footprints and schematics for 281197-2 are listed on our Part Details page. You can also find images and similar parts to 281197-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281197-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281197-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281197-2 fall under?
The 281197-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 281197-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281197-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 281197-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281197-2 have stock available?
Authorised distributors including RS, TE Store, Chip One Stop, Boersig and Newark Electronics have stock available or on a lead time for 281197-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281197-2 often in real-time on the comparison pages.
What if I can't find stock of 281197-2?
You can fill out our help required form which you can use to request a quote for 281197-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.