2811/5 WH005 Alpha Wire Parts by Alpha Wire

CABLE 24AWG 5 CORE WHITE 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$848.61

Distributor Stock
Logo for Farnell
Farnell
from US$848.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,204.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$2,886.67
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 5Core
Wire Gauge 24AWG
Conductor Area CSA 0.24mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour White
No. of Max Strands x Strand Size 19 x 36AWG
Conductor Material Copper
Jacket Material PTFE
External Diameter 4.064mm
Voltage Rating 600V
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Braided Shield
Conductor Make-up 19 / 36AWG
Outer Diameter 4mm
Shield Material Braid
Shield Type Shielded
Wire Size 24AWG

Alternative Descriptions

Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 600V | Newark Electronics
Multiconductor Cable, Communication&Control,24AWG, Stranded,5C, Braided Shield | Alpha Wire 2811/5 WH005 | RS Americas
CABLE, 24AWG, 5 CORE, WHITE, 30.5M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2811/5 WH005?

Additional datasheets, footprints and schematics for 2811/5 WH005 are listed on our Part Details page. You can also find images and similar parts to 2811/5 WH005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2811/5 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2811/5 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2811/5 WH005 fall under?

The 2811/5 WH005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 2811/5 WH005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2811/5 WH005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2811/5 WH005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2811/5 WH005 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2811/5 WH005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2811/5 WH005 often in real-time on the comparison pages.

What if I can't find stock of 2811/5 WH005?

You can fill out our help required form which you can use to request a quote for 2811/5 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay