Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.62
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$16.74
|
36
in stock
|
Buy Now | |
RS Americas
from US$7.89
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
-
|
Buy Now | |
Jameco Electronics
from US$7.95
|
-
|
Buy Now | |
element14
from US$11.60
|
-
|
Buy Now | |
Farnell
from US$13.18
|
-
|
Buy Now |
Tip Size 2 | - |
---|---|
Blade Length | - |
Overall Length | 150mm |
Product Range | - |
Drive-Loc VI Sl/Ph Blade 4.0 and #1 | Wiha Tools 28109 | RS Americas |
Tip Size 1: 4mm | Farnell |
Where can I find additional details, specifications and documents for a 28109?
Additional datasheets, footprints and schematics for 28109 are listed on our Part Details page. You can also find images and similar parts to 28109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28109 fall under?
The 28109 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 28109 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28109 you can contact the distributor directly for product support, shipping queries etc.
Is the 28109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28109 have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas, Newark Electronics and Jameco Electronics have stock available or on a lead time for 28109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28109 often in real-time on the comparison pages.
What if I can't find stock of 28109?
You can fill out our help required form which you can use to request a quote for 28109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.