Status: | Unknown |
---|---|
Series: | 2802 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Indicator Lens Colour | Red |
---|---|
Lens Shape | Dome |
Mounting Hole Dia | - |
Accessory Type | Lens |
Product Range | 2802 Series |
SVHC | No SVHC (27-Jun-2018) |
For Use With | CML T-2 Slide Base (Standard) Lamps |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 4.33" |
---|---|
External Height - Metric | 110mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 0.63" |
External Width - Metric | 16mm |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 110mm |
External Width | 16mm |
Fixing Centres | 98.5mm |
Height | 110mm |
Material | ABS |
Overall Height | 28mm |
Overall Length | 110mm |
Overall Width | 27mm |
Handle, Carrying, 98.5Mm | Newark Electronics |
HANDLE, CARRYING, 98.5MM | element14 |
Mentor 281.1 Plastic Carrying Handle 110mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2811?
Additional datasheets, footprints and schematics for 2811 are listed on our Part Details page. You can also find images and similar parts to 2811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2811 fall under?
The 2811 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2811 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2811 you can contact the distributor directly for product support, shipping queries etc.
Is the 2811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2811 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and RS Americas have stock available or on a lead time for 2811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2811 often in real-time on the comparison pages.
What if I can't find stock of 2811?
You can fill out our help required form which you can use to request a quote for 2811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.