280UTG Hand & Workholding Tools by Wiha Tools

HANDLE SYSTEM 4 PRECISION ESD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.91

Distributor Stock
Logo for Farnell
Farnell
from US$10.60
No stock
Buy Now
Logo for element14
element14
from US$6.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Tip Size 1 -
Tip Size 2 -
Blade Length 80mm
Overall Length 110mm
Product Range -
SVHC No SVHC (27-Jun-2018)
External Width 14mm
Handle Type ESD Precision telescopic handle
Length 110mm

Alternative Descriptions

HANDLE SYSTEM 4, PRECISION, ESD | element14
Handle, Esd, Precision, 110Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 280UTG?

Additional datasheets, footprints and schematics for 280UTG are listed on our Part Details page. You can also find images and similar parts to 280UTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 280UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 280UTG fall under?

The 280UTG is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.

Can I view similar or alternative parts?

You can view similar parts to 280UTG when available in the Screwdrivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 280UTG you can contact the distributor directly for product support, shipping queries etc.

Is the 280UTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 280UTG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 280UTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 280UTG often in real-time on the comparison pages.

What if I can't find stock of 280UTG?

You can fill out our help required form which you can use to request a quote for 280UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay