Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
14,304
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
16,000
in stock
|
Buy Now | |
element14
from US$0.10
|
14,304
in stock
|
Buy Now | |
TE Store
from US$0.09
|
8,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 16mm, .629in |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .129in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 250V |
Extraction Force | 4Newton |
Wire Insulation Support | With |
Locking Lance Height | 1.2mm |
Mating Retention Type | Locking Lance |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
REC TAB CRIMP TERMINAL STR | TTI Europe |
FEMALE QUICK DISCONNECT, 20AWG-15AWG | element14 |
FF 187 REC 0.5-1.5MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 280919-2 | Internal Number: 280919-2 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 20-15Awg | Newark Electronics |
Quick Disconnect Terminal 15-20AWG SKT 16mm 5.6mm Tin Strip | Avnet America |
TE Connectivity - AMP FASTIN-FASTON 187 Push-On Term 1.65mm2 | Distrelec |
FAST FAST REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 280919-2?
Additional datasheets, footprints and schematics for 280919-2 are listed on our Part Details page. You can also find images and similar parts to 280919-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280919-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280919-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280919-2 fall under?
The 280919-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280919-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280919-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280919-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280919-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 280919-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280919-2 often in real-time on the comparison pages.
What if I can't find stock of 280919-2?
You can fill out our help required form which you can use to request a quote for 280919-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.