Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
4,243
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
100,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
33,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
26,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
26,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
26,000
in stock
|
Buy Now | |
TE Store
from US$0.32
|
22,801
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
12,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
6,877
in stock
|
Buy Now | |
element14
from US$0.36
|
6,877
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
6,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,075
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
525
in stock
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Width | .375in, 9.53mm |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Mating Tab Thickness | 1.22mm, .048in |
Accepts Wire Insulation Diameter Range | .13 – .201in, 3.4 – 5.1mm |
Overall Length | 1.14in, 29mm |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.25mm |
Wire Insulation Support | With |
Comment | According to DIN 46340, Part 4 |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
REC CRIMP TERMINAL AWG12-10 | TTI Europe |
F-F STRIP | Heilind Electronics |
Terminals 10-12 AWG RECEPTACLE Reel of 2000 | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 375 Push-On Term 5.26mm2 | Distrelec |
FF 375 REC 3-6MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 9.53 mm | Quick Disconnect | Part Number: 280756-4 | Internal Number: 280756-4 | TE Connectivity | TE Store |
Quick Disconnect Terminal 10-12AWG RCP 29.25mm 11.1mm Tin Strip | Avnet America |
Multiple Circuit Housings with Tabs & Receptacles | Future Electronics |
Terminal, Female Disconnect, 9.53Mm | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 9.53MM | element14 |
TERMINAL, CRIMP, FEMALE, 9.53MM | Farnell |
Terminal: flat | Transfer Multisort Elektronik |
FASTIN-FASTON .375 Seriesinsulated Crimp RECP 11.1x1.2mm 12 to 10 AWG Tin Plated | TE Connectivity 280756-4 | RS Americas |
F-F STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 375 Series |
RoHS: | Unknown |
Product Range | FASTON 375 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 9.53mm x 1.22mm |
Tab Size - Imperial | 0.375" x 0.048" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 280756-4?
Additional datasheets, footprints and schematics for 280756-4 are listed on our Part Details page. You can also find images and similar parts to 280756-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280756-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280756-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280756-4 fall under?
The 280756-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280756-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280756-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 280756-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280756-4 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 280756-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280756-4 often in real-time on the comparison pages.
What if I can't find stock of 280756-4?
You can fill out our help required form which you can use to request a quote for 280756-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.