Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,425
in stock
|
Buy Now | |
TE Store
from US$0.25
|
42,937
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
17,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,712
in stock
|
Buy Now | |
element14
from US$0.23
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
915
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 1.14in, 29mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | 5 – 7mm, .197 – .276in |
Mating Tab Thickness | 1.22mm, .048in |
Wire Size | 10 – 7AWG, 6 – 10mm² |
Mating Tab Width | 9.53mm, .375in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | 1.25mm |
Comment | According to DIN 46340, Part 4 |
Packaging Method | Strip/Reel |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 375 REC 6-10MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 10 – 7 AWG Wire Size: 6 – 10 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 10 – 7 AWG 6 – 10 mm² 9.53 mm | Quick Disconnect | Part Number: 280755-2 | Internal Number: 280755-2 | TE Connectivity | TE Store |
375 FASTIN FASTON RECEPTACLE | TTI Europe |
Terminal: flat | Transfer Multisort Elektronik |
TERMINAL REC 9.53MM 10-7AWG FASTIN-ON | RS |
FEMALE DISCONNECT, 9.53MM, 10-7AWG | element14 |
Female Disconnect, 9.53Mm, 10-7Awg | Newark Electronics |
FASTIN-FASTON .375 Series Crimp Receptacle, 9.53x1.22mm, 10 to 7 AWG, Tin Plated | TE Connectivity 280755-2 | RS Americas |
Quick Disconnect Terminal 7-10AWG RCP 29.25mm 11.1mm Bright Tin Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 280755-2?
Additional datasheets, footprints and schematics for 280755-2 are listed on our Part Details page. You can also find images and similar parts to 280755-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280755-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280755-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280755-2 fall under?
The 280755-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280755-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280755-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280755-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280755-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for 280755-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280755-2 often in real-time on the comparison pages.
What if I can't find stock of 280755-2?
You can fill out our help required form which you can use to request a quote for 280755-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.