Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
379,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0260
|
1,720,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0397
|
360,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
100,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
42,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
33,604
in stock
|
Buy Now | |
element14
from US$0.06
|
33,604
in stock
|
Buy Now | |
Farnell
from US$0.05
|
33,604
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
17,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0398
|
6,010
in stock
|
Buy Now | |
Avnet Abacus
-
|
380,000
in stock
|
Buy Now | |
Avnet America
from US$0.0376
|
-
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
Avnet Asia
from US$0.0336
|
-
|
Buy Now | |
Boersig
from US$0.0341
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | .8µm |
---|---|
Contact Mating Area Plating Material Thickness | .8µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .89 – 1.55mm, .035 – .061in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Packaging Quantity | 20000 |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
MOD 2 CONTACT TIN AWG26-22 | TTI Europe |
Crimp contact 22-26 awg HCP tin Mod II | RS |
AWG 26-12 Insulation Support Tin Plated Female Socket Crimp Terminal | Future Electronics |
MOD 2 CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Socket Tin Discrete Wire | Connector Contact | Part Number: 280708-2 | Internal Number: 280708-2 | 26 – 22 AWG | TE Connectivity | TE Store |
Contact, Ampmodu Mod Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 280708-2 | Newark Electronics |
CONTACT, SOCKET, 26-22AWG | element14 |
TE Connectivity Crimp socket, Socket, 26 ... 22AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
PCB Contact Recpectacle, Female, Crimp, 22-26AWG, AMPMODU Mod II Series | TE Connectivity 280708-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU Mod II Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 280708-2?
Additional datasheets, footprints and schematics for 280708-2 are listed on our Part Details page. You can also find images and similar parts to 280708-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280708-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280708-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280708-2 fall under?
The 280708-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 280708-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280708-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280708-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280708-2 have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Future Electronics and TE Store have stock available or on a lead time for 280708-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280708-2 often in real-time on the comparison pages.
What if I can't find stock of 280708-2?
You can fill out our help required form which you can use to request a quote for 280708-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.