Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
5,279
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
5,279
in stock
|
Buy Now | |
element14
from US$1.28
|
5,279
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$10.94
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
TE Store
from US$3.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Layout | Inline |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 3.1mm, .12in |
Connector Length | 7.1mm |
コネクタの高さ | 3.1mm |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-1 |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
16POS DBL PIN HSG | TTI Europe |
Mod Ii Hsg Rohs Compliant: Yes |Amp Te Connectivity 280638 | Newark Electronics |
Conn Housing RCP 16 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, Mod Ii Hsg | TE Connectivity 280638 | RS Americas |
Special Order: MOD II HSG Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 280638 | Internal Number: 280638 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Product Range | AMPMODU Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | Wire to Board |
Contact Termination | Crimp |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 400V |
RoHS Compliant | Yes |
WAGO 280-638 22mm 2-cond. Carrier T-blk. f Mod. w Orange Sep. Grey AWG 28-14 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 280638?
Additional datasheets, footprints and schematics for 280638 are listed on our Part Details page. You can also find images and similar parts to 280638 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280638 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280638 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280638 fall under?
The 280638 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280638 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280638 you can contact the distributor directly for product support, shipping queries etc.
Is the 280638 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280638 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 280638.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280638 often in real-time on the comparison pages.
What if I can't find stock of 280638?
You can fill out our help required form which you can use to request a quote for 280638 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.