Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,875
in stock
|
Buy Now | |
element14
from US$0.63
|
4,817
in stock
|
Buy Now | |
Farnell
from US$0.74
|
4,817
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
3,000
in stock
|
Buy Now | |
TE Store
from US$1.94
|
2,901
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
504
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.02
|
91
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Layout | Inline |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 3.1mm, .12in |
Connector Length | 7.1mm |
コネクタの高さ | 3.1mm |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-1 |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Connector Housing, Plug, 8Pos | Newark Electronics |
PIN HOUSING, 4X2WAY | element14 |
Conn Housing RCP 8 POS 2.54mm Crimp ST | Avnet America |
4POS DBL PIN HSG Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 280637 | Internal Number: 280637 | .1" | TE Connectivity | TE Store |
TE Connectivity 280637 Ampmodu II Pin Housing 2 x 4P Black | Rapid Electronics |
PCB Housing, 2.54 mm Pitch, 8-Way 2 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280637 | RS Americas |
TE Connectivity PCB Header, Male, 3A, 100V, Contacts - 8 | Distrelec |
Status: | Unknown |
---|---|
Series: | 280 Series |
RoHS: | Unknown |
No. of Positions | 3Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Clamp |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | 280 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green / Yellow |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 5mm |
Pitch Spacing | 5mm |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.08mm² |
Splice terminal: rail | Transfer Multisort Elektronik |
Feed-through connection | RS |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 280637?
Additional datasheets, footprints and schematics for 280637 are listed on our Part Details page. You can also find images and similar parts to 280637 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280637 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280637 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280637 fall under?
The 280637 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280637 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280637 you can contact the distributor directly for product support, shipping queries etc.
Is the 280637 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280637 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TE Store have stock available or on a lead time for 280637.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280637 often in real-time on the comparison pages.
What if I can't find stock of 280637?
You can fill out our help required form which you can use to request a quote for 280637 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.