Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
No stock
|
Buy Now | |
element14
from US$2.40
|
984
in stock
|
Buy Now | |
Farnell
from US$2.23
|
984
in stock
|
Buy Now | |
SOS electronic
from US$1.49
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Pin |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Connector Height | 3.1mm, .12in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Lock |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
AmpModu II pin Housing 12 way | RS |
PCB Housing, 2.54mm Pitch, 12-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280634 | RS Americas |
12 POS .100SR FFC-R | Boersig |
Conn Housing RCP 12 POS 2.54mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU II Series |
RoHS: | Unknown |
Product Range | AMPMODU II Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU II Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG | element14 |
DIN-rail Terminal Block CAGE CLAMP 4-cond. 2,5mm2 20A 1P DIN 35x15 + 35x7,5 Ex i Blue | SOS electronic |
4-Conductor Through Terminal Block | Newark Electronics |
Where can I find additional details, specifications and documents for a 280634?
Additional datasheets, footprints and schematics for 280634 are listed on our Part Details page. You can also find images and similar parts to 280634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280634 fall under?
The 280634 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280634 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280634 you can contact the distributor directly for product support, shipping queries etc.
Is the 280634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280634 have stock available?
Authorised distributors including element14, Farnell, SOS electronic, RS and Newark Electronics have stock available or on a lead time for 280634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280634 often in real-time on the comparison pages.
What if I can't find stock of 280634?
You can fill out our help required form which you can use to request a quote for 280634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.