Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
4,897
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
741
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
740
in stock
|
Buy Now | |
element14
from US$0.98
|
740
in stock
|
Buy Now | |
Farnell
from US$0.99
|
740
in stock
|
Buy Now | |
Conrad
from US$1.70
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,385
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
TE Store
from US$2.25
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Layout | Inline |
Contact Type | Pin |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .12in, 3.1mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
TE Connectivity 280631 Ampmodu II Pin Housing 1 x 8P Black | Rapid Electronics |
TE Connectivity Housing, Female, Poles - 8, Rows - 1 | Distrelec |
Wire-To-Board Connector, Ampmodu Mod Ii Series, Crimp, Receptacle, 8, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 280631 | Newark Electronics |
PIN HOUSING, 8WAY | element14 |
8way pin housing s/row | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 8 POS 2.54mm Crimp ST | Avnet Abacus |
PCB Housing, 2.54 mm Pitch, 8-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280631 | RS Americas |
MOD II HSG | Boersig |
08P MOD II HSG | TTI Europe |
Special Order: AMPMODU II COSI PIN HSG, SGL ROW, 8 POS. Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 280631 | Internal Number: 280631 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 280631?
Additional datasheets, footprints and schematics for 280631 are listed on our Part Details page. You can also find images and similar parts to 280631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280631 fall under?
The 280631 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280631 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280631 you can contact the distributor directly for product support, shipping queries etc.
Is the 280631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280631 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 280631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280631 often in real-time on the comparison pages.
What if I can't find stock of 280631?
You can fill out our help required form which you can use to request a quote for 280631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.